onsemi Motor Drivers, Controllers LB1936V-MPB-E

Description
Bipolar Motor Driver Bipolar Parallel 16-SSOP
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LB1936V-MPB-E-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB1936V-MPB-E-ND
Motor Drivers, Controllers LB1936V-MPB-E-ND
Bipolar Motor Driver Bipolar Parallel 16-SSOP

Bipolar Motor Driver Bipolar Parallel 16-SSOP

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-LB1936V-MPB-E
Motor Driver IC 744-LB1936V-MPB-E
Low Voltage, Low Saturation, Bidirectional Motor Driver, SSOP16 (225mil), 90-FNFLD Product overview: LB1936V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1936V-MPB-E can be used for catalog matching and distributor lookup.

Low Voltage, Low Saturation, Bidirectional Motor Driver, SSOP16 (225mil), 90-FNFLD Product overview: LB1936V-MPB-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1936V-MPB-E can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - LB1936V-MPB-E - 070709-LB1936V-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1936V-MPB-E
070709-LB1936V-MPB-E
PMIC - PMIC - Motor Drivers, Controllers - LB1936V-MPB-E 070709-LB1936V-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 070709-LB1936V-MPB-E Packaging: AMMO PACKAGE Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Output Current: 800mA Voltage - Load: 2.5 V to 9.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.5 V to 9.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070709-LB1936V-MPB-E
Packaging: AMMO PACKAGE
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.5 V to 9.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Drivers, Controllers - LB1936V-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1936V-MPB-E
Motor Drivers, Controllers LB1936V-MPB-E
Bipolar Motor Driver Bipolar Parallel 16-SSOP

Bipolar Motor Driver Bipolar Parallel 16-SSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers
Product Number LB1936V-MPB-E-ND 744-LB1936V-MPB-E 070709-LB1936V-MPB-E LB1936V-MPB-E
Product Name Motor Drivers, Controllers Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1936V-MPB-E Motor Drivers, Controllers
Configuration PCB Mount; "16-LSSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
AC Input 2 to 10 volts 2 to 10 volts
Unlock Full Specs
to access all available technical data