IC MOTOR DRIVER PAR 10MSOP Product overview: LB1935T-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1935T-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 137584-LB1935T-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.2 V to 7.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 7.5 V
Alternative Parts (Cross-Reference): DRV8832DGQR; BA6845FS; LB1935T; LB1935T-TLM-E;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Bipolar Parallel 10-MSOP
IC MTR DRV BIPLR 2.2-7.5V 10MSOP
IC MTR DRV BIPLR 2.2-7.5V 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB1935T-TLM-E | 137584-LB1935T-TLM-E | LB1935T-TLM-E | LB1935T-TLM-E | LB1935T-TLM-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB1935T-TLM-E | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | Parallel |