Manufacturer: ON Semiconductor
Win Source Part Number: 922717-LB1935FA-BH
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Bipolar Motor Driver Bipolar Parallel 10-Micro
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LB1935
Categories: Integrated Circuits (ICs)
Case / Package: 10-Micro
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Forward/Reverse Drive Stepping Motor Driver, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: LB1935FA-BH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1935FA-BH can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 10-Micro
MOTOR DRIVER, -20 TO 75DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:-; Output Voltage:-; Driver Case Style:Micro; No. of Pins:10Pins; Supply Voltage Min:2.2V; Supply Voltage Max:7.5V; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 2.2-7.5V 10MCRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 922717-LB1935FA-BH | 744-LB1935FA-BH | LB1935FA-BH | 07W6943 | LB1935FA-BH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-BH | Motor Driver IC | Motor Drivers, Controllers | Motor Driver, -20 To 75Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) |