onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-AH LB1935FA-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051605-LB1935FA-AH Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.2 V to 7.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-Micro Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1051605-LB1935FA-AH Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.2 V to 7.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-Micro Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-AH - 1051605-LB1935FA-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-AH
1051605-LB1935FA-AH
PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-AH 1051605-LB1935FA-AH
Manufacturer: ON Semiconductor Win Source Part Number: 1051605-LB1935FA-AH Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 2.2 V to 7.5 V Motor Type - Stepper: Bipolar Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-Micro Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051605-LB1935FA-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 2.2 V to 7.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-Micro
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-LB1935FA-AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1935FA-AH
Motor Driver IC 744-LB1935FA-AH
Forward/Reverse Drive Stepping Motor Driver, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: LB1935FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1935FA-AH can be used for catalog matching and distributor lookup.

Forward/Reverse Drive Stepping Motor Driver, C/O FOR MICRO 10 PKG, 4000-REEL Product overview: LB1935FA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1935FA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - LB1935FA-AH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1935FA-AH
PMIC - Motor Drivers, Controllers LB1935FA-AH
IC MTR DRV BIPLR 2.2-7.5V 10MCRO

IC MTR DRV BIPLR 2.2-7.5V 10MCRO

Supplier's Site Datasheet
Motor Drivers, Controllers - LB1935FA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1935FA-AH
Motor Drivers, Controllers LB1935FA-AH
Bipolar Motor Driver Bipolar Parallel 10-Micro

Bipolar Motor Driver Bipolar Parallel 10-Micro

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1935FA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1935FA-AH
IC MTR DRV BIPLR 2.2-7.5V 10MCRO

IC MTR DRV BIPLR 2.2-7.5V 10MCRO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 1051605-LB1935FA-AH 744-LB1935FA-AH LB1935FA-AH LB1935FA-AH LB1935FA-AH
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1935FA-AH Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 75 C (-4 to 167 F) -20 C (-4 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data