onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-TRM-E LB1933M-TRM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922716-LB1933M-TRM-E Operating Temperature Range: -30°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS Package: Reel - TR Package: 14-LSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1933 Categories: Integrated Circuits (ICs) Case / Package: 14-MFPS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922716-LB1933M-TRM-E Operating Temperature Range: -30°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS Package: Reel - TR Package: 14-LSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1933 Categories: Integrated Circuits (ICs) Case / Package: 14-MFPS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-TRM-E - 922716-LB1933M-TRM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-TRM-E
922716-LB1933M-TRM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-TRM-E 922716-LB1933M-TRM-E
Manufacturer: ON Semiconductor Win Source Part Number: 922716-LB1933M-TRM-E Operating Temperature Range: -30°C ~ 75°C (TA) Features: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS Package: Reel - TR Package: 14-LSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: LB1933 Categories: Integrated Circuits (ICs) Case / Package: 14-MFPS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 922716-LB1933M-TRM-E
Operating Temperature Range: -30°C ~ 75°C (TA)
Features: Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS
Package: Reel - TR
Package: 14-LSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LB1933
Categories: Integrated Circuits (ICs)
Case / Package: 14-MFPS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1933M-TRM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1933M-TRM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1933M-TRM-E
IC HALF BRIDGE DRIVER 1A 14MFPS

IC HALF BRIDGE DRIVER 1A 14MFPS

Supplier's Site
Full Half-Bridge Drivers - LB1933M-TRM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1933M-TRM-E
Full Half-Bridge Drivers LB1933M-TRM-E
Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS

Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 922716-LB1933M-TRM-E LB1933M-TRM-E LB1933M-TRM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-TRM-E Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Supply Voltage 7.5 to 2.2 volts 2.2 to 7.5 volts
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ALT80802KEJJTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Voltage 20 volts
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC351IDWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details