onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-MPB-E LB1933M-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205991-LB1933M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.2 V to 7.5 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205991-LB1933M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.2 V to 7.5 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-MPB-E - 205991-LB1933M-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-MPB-E
205991-LB1933M-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-MPB-E 205991-LB1933M-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205991-LB1933M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.2 V to 7.5 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205991-LB1933M-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 1.8 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 2.2 V to 7.5 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Full Half-Bridge Drivers - LB1933M-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1933M-MPB-E
Full Half-Bridge Drivers LB1933M-MPB-E
Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS

Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 14-MFPS

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 205991-LB1933M-MPB-E LB1933M-MPB-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1933M-MPB-E Full Half-Bridge Drivers
Supply Voltage 2.2 to 7.5 volts 2.2 to 7.5 volts
Operating Temperature -30 to 75 C (-22 to 167 F) -30 to 75 C (-22 to 167 F)
Package Type 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube/Rail; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP1216RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74CBTLV3126DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details