Motor Driver Bipolar Parallel 10-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 070708-LB1930MC-AH
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 2.2 V to 10.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 10.8 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Motor Drive & Control
Bi-directional Motor Driver 10-Pin SOIC T/R Product overview: LB1930MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930MC-AH can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 10-SOIC
IC MOTOR DRVR 2.2V-10.8V 10SOIC
IC MOTOR DRVR 2.2V-10.8V 10SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1264-2-ND | 070708-LB1930MC-AH | 744-LB1930MC-AH | LB1930MC-AH | LB1930MC-AH | LB1930MC-AH |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB1930MC-AH | SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "10-SOP (0.154"", 3.90mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 2 to 11 volts | 2 to 11 volts |