onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM LB1930M-TLM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 75320-LB1930M-TLM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 2.2 V to 10.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: MFP10S Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 10.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 75320-LB1930M-TLM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 2.2 V to 10.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: MFP10S Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 10.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM - 75320-LB1930M-TLM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM
75320-LB1930M-TLM
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM 75320-LB1930M-TLM
Manufacturer: ON Semiconductor Win Source Part Number: 75320-LB1930M-TLM Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Output Current: 1A Voltage - Load: 2.2 V to 10.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: MFP10S Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 10.8 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 75320-LB1930M-TLM
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 2.2 V to 10.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: MFP10S
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 10.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
Motor Driver IC - 744-LB1930M-TLM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1930M-TLM
Motor Driver IC 744-LB1930M-TLM
IC MOTOR DRIVER PAR MFP10S Product overview: LB1930M-TLM from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930M-TLM can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR MFP10S Product overview: LB1930M-TLM from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930M-TLM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 75320-LB1930M-TLM 744-LB1930M-TLM
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM Motor Driver IC
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details
Motion Controller for PICMAWalk Piezo Walking Drives - E-713 PICMAWalk - PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis; PC-Based
PC-Based Bus Other; TCP/IP | USB
Axes 3.0
View Details
Universal Servo Drive - CPP-A06V48A CompletePower Plus Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details