onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-H LB1930M-TLM-H

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068775-LB1930M-TLM- H Mounting: SMD (SMT) Operating Supply Voltage: 10.8 V Number of Pins: 10 Number of Outputs: 2 Output Current: 1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068775-LB1930M-TLM- H Mounting: SMD (SMT) Operating Supply Voltage: 10.8 V Number of Pins: 10 Number of Outputs: 2 Output Current: 1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-H - 1068775-LB1930M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-H
1068775-LB1930M-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-H 1068775-LB1930M-TLM-H
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068775-LB1930M-TLM- H Mounting: SMD (SMT) Operating Supply Voltage: 10.8 V Number of Pins: 10 Number of Outputs: 2 Output Current: 1 A Categories: PMIC - Motor Drivers,Controllers Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -30 °C REACH SVHC: No SVHC Max Supply Voltage: 32 V Min Supply Voltage: 3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068775-LB1930M-TLM-H
Mounting: SMD (SMT)
Operating Supply Voltage: 10.8 V
Number of Pins: 10
Number of Outputs: 2
Output Current: 1 A
Categories: PMIC - Motor Drivers,Controllers
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
Max Supply Voltage: 32 V
Min Supply Voltage: 3 V

Buy Now
Motor Driver IC - 744-LB1930M-TLM-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1930M-TLM-H
Motor Driver IC 744-LB1930M-TLM-H
Low Voltage, Low Saturation, Bidirectional Motor Driver Product overview: LB1930M-TLM-H from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930M-TLM-H can be used for catalog matching and distributor lookup.

Low Voltage, Low Saturation, Bidirectional Motor Driver Product overview: LB1930M-TLM-H from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930M-TLM-H can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 1068775-LB1930M-TLM-H 744-LB1930M-TLM-H
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-H Motor Driver IC
Operating Temperature -30 C (-22 F) -30 C (-22 F)
Unlock Full Specs
to access all available technical data