Manufacturer: ON Semiconductor
Win Source Part Number: 091756-LB1930M-TLM-E
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 2.2 V to 10.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: MFP10S
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 10.8 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Low Voltage, Low Saturation, Bidirectional Motor Driver, 1000-REEL Product overview: LB1930M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1930M-TLM-E can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 10-MFPS
IC MOTOR DRVR 2.2V-10.8V 10MFPS
IC MOTOR DRVR 2.2V-10.8V 10MFPS
Motor Driver Bipolar Parallel 10-MFPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 091756-LB1930M-TLM-E | 744-LB1930M-TLM-E | LB1930M-TLM-E-ND | LB1930M-TLM-E | LB1930M-TLM-E | LB1930M-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1930M-TLM-E | Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| AC Input | 2 to 11 volts | 2 to 11 volts | ||||
| DC Input | 2 to 11 volts | 2 to 11 volts | ||||
| Continuous Current | 1 amps | 1 amps | ||||
| PC-Based Bus | Parallel |