onsemi Motor Driver IC LB1929-E

Description
Three-Phase Brushless Motor Driver for Office Automation Equipment, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1929-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1929-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Three-Phase Brushless Motor Driver for Office Automation Equipment, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1929-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1929-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LB1929-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1929-E
Motor Driver IC 744-LB1929-E
Three-Phase Brushless Motor Driver for Office Automation Equipment, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1929-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1929-E can be used for catalog matching and distributor lookup.

Three-Phase Brushless Motor Driver for Office Automation Equipment, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1929-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1929-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1929-E - 1051604-LB1929-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1929-E
1051604-LB1929-E
PMIC - PMIC - Motor Drivers, Controllers - LB1929-E 1051604-LB1929-E
Manufacturer: ON Semiconductor Win Source Part Number: 1051604-LB1929-E Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 3.5A Voltage - Load: 9.5 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 28-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 9.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1051604-LB1929-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 3.5A
Voltage - Load: 9.5 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 28-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 9.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - LB1929-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1929-E
Motor Drivers, Controllers LB1929-E
Motor Driver Bipolar Parallel 28-HDIP

Motor Driver Bipolar Parallel 28-HDIP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1929-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1929-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1929-E
IC MOTOR DRIVER 9.5V-28V 28HDIP

IC MOTOR DRIVER 9.5V-28V 28HDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-LB1929-E 1051604-LB1929-E LB1929-E LB1929-E
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1929-E Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
AC Input 10 to 28 volts
DC Input 10 to 28 volts
Unlock Full Specs
to access all available technical data