onsemi Motor Driver IC LB1928

Description
IC MOTOR DRIVER PAR 28HDIP Product overview: LB1928 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1928 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 28HDIP Product overview: LB1928 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1928 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LB1928 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1928
Motor Driver IC 744-LB1928
IC MOTOR DRIVER PAR 28HDIP Product overview: LB1928 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1928 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28HDIP Product overview: LB1928 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1928 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1928 - 205990-LB1928 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1928
205990-LB1928
PMIC - PMIC - Motor Drivers, Controllers - LB1928 205990-LB1928
Manufacturer: ON Semiconductor Win Source Part Number: 205990-LB1928 Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 3.1A Voltage - Load: 9.5 V to 28 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 28-HDIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 9.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205990-LB1928
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 3.1A
Voltage - Load: 9.5 V to 28 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 28-HDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 9.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-LB1928 205990-LB1928
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1928
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data