onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1923M-TLM-E LB1923M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205988-LB1923M-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 44-QIPM Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205988-LB1923M-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 44-QIPM Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1923M-TLM-E - 205988-LB1923M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1923M-TLM-E
205988-LB1923M-TLM-E
PMIC - PMIC - Motor Drivers, Controllers - LB1923M-TLM-E 205988-LB1923M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 205988-LB1923M-TLM-E Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 44-QIPM Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4.4 V to 7 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205988-LB1923M-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 44-QIPM
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Motor Driver IC - 744-LB1923M-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1923M-TLM-E
Motor Driver IC 744-LB1923M-TLM-E
3PHASE MOTOR PRE-DRIVER Product overview: LB1923M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1923M-TLM-E can be used for catalog matching and distributor lookup.

3PHASE MOTOR PRE-DRIVER Product overview: LB1923M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1923M-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Drivers, Controllers - LB1923M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1923M-TLM-E
Motor Drivers, Controllers LB1923M-TLM-E
Motor Driver Parallel 44-QIPM (10x10)

Motor Driver Parallel 44-QIPM (10x10)

Buy Now
PMIC - Motor Drivers, Controllers - LB1923M-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1923M-TLM-E
PMIC - Motor Drivers, Controllers LB1923M-TLM-E
IC MOTOR DRIVER 4.4V-7V 44QIPM

IC MOTOR DRIVER 4.4V-7V 44QIPM

Supplier's Site Datasheet
IC MOTOR DRIVER 4.4V-7V 44QIPM - 598-LB1923M-TLM-E - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 4.4V-7V 44QIPM
598-LB1923M-TLM-E
IC MOTOR DRIVER 4.4V-7V 44QIPM 598-LB1923M-TLM-E
IC MOTOR DRIVER 4.4V-7V 44QIPM

IC MOTOR DRIVER 4.4V-7V 44QIPM

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1923M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1923M-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1923M-TLM-E
IC MOTOR DRIVER 4.4V-7V 44QIPM

IC MOTOR DRIVER 4.4V-7V 44QIPM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers DC Motor Drives Motor Controllers
Product Number 205988-LB1923M-TLM-E 744-LB1923M-TLM-E LB1923M-TLM-E LB1923M-TLM-E 598-LB1923M-TLM-E LB1923M-TLM-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1923M-TLM-E Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers IC MOTOR DRIVER 4.4V-7V 44QIPM Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -20 to 80 C (-4 to 176 F) -20 C (-4 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
AC Input 4 to 7 volts
DC Input 4 to 7 volts 4 volts
Unlock Full Specs
to access all available technical data