Win Source Part Number: 992539-LB1923M-MPB-E
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tray
Applications: General Purpose
Standard Package: 50
Mounting: SMD (SMT)
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.4V ~ 7V
Package / Case: 44-BQFP
Supplier Device Package: 44-QIPM (10x10)
Temperature Range - Operating: -20°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLB1923M-MPB-E,
Base Product Number: LB1923
Product Status: Obsolete
Motor Driver Parallel 44-QIPM (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Motion Controllers | Motor Controllers |
| Product Number | 992539-LB1923M-MPB-E | LB1923M-MPB-E |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) |