onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1920-E LB1920-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778306-LB1920-E Series: * Packaging: Tube Mounting Style: Through Hole Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Family Name: LB1920 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): LB11923V-A-TLM-E; LB1928-E; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778306-LB1920-E Series: * Packaging: Tube Mounting Style: Through Hole Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Family Name: LB1920 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): LB11923V-A-TLM-E; LB1928-E; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1920-E - 778306-LB1920-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1920-E
778306-LB1920-E
PMIC - PMIC - Motor Drivers, Controllers - LB1920-E 778306-LB1920-E
Manufacturer: ON Semiconductor Win Source Part Number: 778306-LB1920-E Series: * Packaging: Tube Mounting Style: Through Hole Package: 28-SDIP (0.500", 12.70mm) Exposed Pad Family Name: LB1920 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): LB11923V-A-TLM-E; LB1928-E; Introduction Date: August 26, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 778306-LB1920-E
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 28-SDIP (0.500", 12.70mm) Exposed Pad
Family Name: LB1920
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): LB11923V-A-TLM-E; LB1928-E;
Introduction Date: August 26, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Motor Driver IC - 744-LB1920-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1920-E
Motor Driver IC 744-LB1920-E
3-Phase Brushless DC Motor Controller 28-Pin DIP28H Product overview: LB1920-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1920-E can be used for catalog matching and distributor lookup.

3-Phase Brushless DC Motor Controller 28-Pin DIP28H Product overview: LB1920-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1920-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - LB1920-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1920-E
Motor Drivers, Controllers LB1920-E
Motor Driver 28-DIP

Motor Driver 28-DIP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers
Product Number 778306-LB1920-E 744-LB1920-E LB1920-E
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1920-E Motor Driver IC Motor Drivers, Controllers
Unlock Full Specs
to access all available technical data