onsemi Motor Drivers, Controllers LB1909MC-BH

Description
Bipolar Motor Driver Bipolar Parallel 10-SOIC
Request a Quote Datasheet
Description
Bipolar Motor Driver Bipolar Parallel 10-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LB1909MC-BHOSTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB1909MC-BHOSTR-ND
Motor Drivers, Controllers LB1909MC-BHOSTR-ND
Bipolar Motor Driver Bipolar Parallel 10-SOIC

Bipolar Motor Driver Bipolar Parallel 10-SOIC

Buy Now Datasheet
12 V SOIC Motor Driver IC - 744-LB1909MC-BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 V SOIC Motor Driver IC
744-LB1909MC-BH
12 V SOIC Motor Driver IC 744-LB1909MC-BH
Stepping Motor Driver, Low Saturation Voltage, 12 V, SOIC-10 NB, 2500-REEL Product overview: LB1909MC-BH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 12 V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1909MC-BH can be used for catalog matching and distributor lookup.

Stepping Motor Driver, Low Saturation Voltage, 12 V, SOIC-10 NB, 2500-REEL Product overview: LB1909MC-BH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 12 V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1909MC-BH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1909MC-BH - 1195138-LB1909MC-BH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1909MC-BH
1195138-LB1909MC-BH
PMIC - PMIC - Motor Drivers, Controllers - LB1909MC-BH 1195138-LB1909MC-BH
Manufacturer: ON Semiconductor Win Source Part Number: 1195138-LB1909MC-BH Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C (TA) Package: 10-SOP (0.154", 3.90mm Width) Applications: General Mounting: SMD Technology: Bipolar Operating Supply Voltage: 2.5 V ~ 16 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Half Bridge (4) Voltage - Load: 2.5 V ~ 16 V Motor Type - Stepper: Bipolar Family Name: LB1909MC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 10-SOIC Alternative Parts (Cross-Reference): ECN30531F; HIP4020IB; TLE4729GGEG; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1195138-LB1909MC-BH
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 10-SOP (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 2.5 V ~ 16 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Voltage - Load: 2.5 V ~ 16 V
Motor Type - Stepper: Bipolar
Family Name: LB1909MC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 10-SOIC
Alternative Parts (Cross-Reference): ECN30531F; HIP4020IB; TLE4729GGEG;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1909MC-BH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1909MC-BH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1909MC-BH
IC MTR DRV BIPOLR 2.5-16V 10SOIC

IC MTR DRV BIPOLR 2.5-16V 10SOIC

Supplier's Site
Motor Drivers, Controllers - LB1909MC-BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1909MC-BH
Motor Drivers, Controllers LB1909MC-BH
Bipolar Motor Driver Bipolar Parallel 10-SOIC

Bipolar Motor Driver Bipolar Parallel 10-SOIC

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB1909MC-BH - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1909MC-BH
PMIC - Motor Drivers, Controllers LB1909MC-BH
IC MTR DRV BIPOLR 2.5-16V 10SOIC

IC MTR DRV BIPOLR 2.5-16V 10SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number LB1909MC-BHOSTR-ND 744-LB1909MC-BH 1195138-LB1909MC-BH LB1909MC-BH LB1909MC-BH LB1909MC-BH
Product Name Motor Drivers, Controllers 12 V SOIC Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - LB1909MC-BH Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Configuration PCB Mount; "10-SOP (0.154"", 3.90mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -30 to 85 C (-22 to 185 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data