onsemi Motor Driver IC LB1868M-W-AH

Description
Two-Phase Brushless Fan Motor Driver, 1000-REEL Product overview: LB1868M-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1868M-W-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Two-Phase Brushless Fan Motor Driver, 1000-REEL Product overview: LB1868M-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1868M-W-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 746-LB1868M-W-AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-LB1868M-W-AH
Motor Driver IC 746-LB1868M-W-AH
Two-Phase Brushless Fan Motor Driver, 1000-REEL Product overview: LB1868M-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1868M-W-AH can be used for catalog matching and distributor lookup.

Two-Phase Brushless Fan Motor Driver, 1000-REEL Product overview: LB1868M-W-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1868M-W-AH can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -30 To 80Deg C; Motor Type Onsemi - 65AC4792 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 80Deg C; Motor Type Onsemi
65AC4792
Motor Driver, -30 To 80Deg C; Motor Type Onsemi 65AC4792
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category DC Motor Drives Motor Controllers
Product Number 746-LB1868M-W-AH 65AC4792
Product Name Motor Driver IC Motor Driver, -30 To 80Deg C; Motor Type Onsemi
Operating Temperature -30 C (-22 F)
Unlock Full Specs
to access all available technical data