onsemi Full, Half-Bridge (H Bridge) Drivers LB1868M-TLM-H

Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - LB1868M-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
LB1868M-TLM-H-ND
Full, Half-Bridge (H Bridge) Drivers LB1868M-TLM-H-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-H - 040992-LB1868M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-H
040992-LB1868M-TLM-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-H 040992-LB1868M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 040992-LB1868M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 040992-LB1868M-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1868M-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1868M-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1868M-TLM-H
IC HALF BRIDGE DRIVER 1A 14MFPS

IC HALF BRIDGE DRIVER 1A 14MFPS

Supplier's Site
Full Half-Bridge Drivers - LB1868M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1868M-TLM-H
Full Half-Bridge Drivers LB1868M-TLM-H
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LB1868M-TLM-H-ND 040992-LB1868M-TLM-H LB1868M-TLM-H LB1868M-TLM-H
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-H Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts 6.4 to 7 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type "14-LSOP (0.173"", 4.40mm Width)" 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6285EET-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 12 volts
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDCM1802RGTRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details