onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-E LB1868M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070707-LB1868M-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070707-LB1868M-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-E - 070707-LB1868M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-E
070707-LB1868M-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-E 070707-LB1868M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070707-LB1868M-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070707-LB1868M-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - LB1868M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1868M-TLM-E
Full Half-Bridge Drivers LB1868M-TLM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1868M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1868M-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1868M-TLM-E
IC HALF BRIDGE DRIVER 1A 14MFPS

IC HALF BRIDGE DRIVER 1A 14MFPS

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 070707-LB1868M-TLM-E LB1868M-TLM-E LB1868M-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1868M-TLM-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts 7 to 6.4 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6B259KLWTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
2 suppliers
Clock Buffers, Drivers - CDCM1802RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details