onsemi Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers LB1867M-TLM-H

Description
Win Source Part Number: 969965-LB1867M-TLM-H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Bipolar Interface: Logic Current - Output / Channel: 1A Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 12V, 24V Load Type: Inductive Voltage - Supply: 6.4V ~ 7V Package / Case: 14-LSOP (0.173", 4.40mm Width) Supplier Device Package: 14-MFPS Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LB1867
Request a Quote Datasheet
Description
Win Source Part Number: 969965-LB1867M-TLM-H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Bipolar Interface: Logic Current - Output / Channel: 1A Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 12V, 24V Load Type: Inductive Voltage - Supply: 6.4V ~ 7V Package / Case: 14-LSOP (0.173", 4.40mm Width) Supplier Device Package: 14-MFPS Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LB1867
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 969965-LB1867M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
969965-LB1867M-TLM-H
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 969965-LB1867M-TLM-H
Win Source Part Number: 969965-LB1867M-TLM-H Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Package: Tape & Reel (TR) Applications: DC Motors, General Purpose Standard Package: 1,000 Mounting: SMD (SMT) Technology: Bipolar Interface: Logic Current - Output / Channel: 1A Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 12V, 24V Load Type: Inductive Voltage - Supply: 6.4V ~ 7V Package / Case: 14-LSOP (0.173", 4.40mm Width) Supplier Device Package: 14-MFPS Temperature Range - Operating: -30°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LB1867

Win Source Part Number: 969965-LB1867M-TLM-H
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Package: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Bipolar
Interface: Logic
Current - Output / Channel: 1A
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 12V, 24V
Load Type: Inductive
Voltage - Supply: 6.4V ~ 7V
Package / Case: 14-LSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-MFPS
Temperature Range - Operating: -30°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LB1867

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 969965-LB1867M-TLM-H
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details