onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1867M-MPB-H LB1867M-MPB-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070705-LB1867M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070705-LB1867M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1867M-MPB-H - 070705-LB1867M-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1867M-MPB-H
070705-LB1867M-MPB-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1867M-MPB-H 070705-LB1867M-MPB-H
Manufacturer: ON Semiconductor Win Source Part Number: 070705-LB1867M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 070705-LB1867M-MPB-H
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - LB1867M-MPB-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1867M-MPB-H
Full Half-Bridge Drivers LB1867M-MPB-H
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 070705-LB1867M-MPB-H LB1867M-MPB-H
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1867M-MPB-H Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type 14-MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube/Rail; Other Tube; Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111VFR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
 - 74HC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53314-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details