onsemi Motor Driver, -30 To 80Deg C; Motor Type Onsemi LB1863M-W-AH

Description
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -30 To 80Deg C; Motor Type Onsemi - 65AC4791 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 80Deg C; Motor Type Onsemi
65AC4791
Motor Driver, -30 To 80Deg C; Motor Type Onsemi 65AC4791
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:80V; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - LB1863M-W-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1863M-W-AH
Motor Drivers, Controllers LB1863M-W-AH
Motor Driver

Motor Driver

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1863M-W-AH
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1863M-W-AH
TWO-PHASE BRUSHLESS MOTOR DRIVER

TWO-PHASE BRUSHLESS MOTOR DRIVER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motor Controllers Motor Controllers Motor Controllers
Product Number 65AC4791 LB1863M-W-AH LB1863M-W-AH
Product Name Motor Driver, -30 To 80Deg C; Motor Type Onsemi Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 434542 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 48 volts
Power 48 watts
Continuous Current 4.2 amps
View Details
Analog SERVOPACKs - SGD7S-R70F00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details