onsemi Full, Half-Bridge (H Bridge) Drivers LB1863M-TLM-H

Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS
Request a Quote Datasheet
Description
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - LB1863M-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
LB1863M-TLM-H-ND
Full, Half-Bridge (H Bridge) Drivers LB1863M-TLM-H-ND
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-H - 131989-LB1863M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-H
131989-LB1863M-TLM-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-H 131989-LB1863M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 131989-LB1863M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: MFP14S Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 131989-LB1863M-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: MFP14S
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1863M-TLM-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1863M-TLM-H
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1863M-TLM-H
IC HALF BRIDGE DRVR 1.5A 14SOIC

IC HALF BRIDGE DRVR 1.5A 14SOIC

Supplier's Site
Full Half-Bridge Drivers - LB1863M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1863M-TLM-H
Full Half-Bridge Drivers LB1863M-TLM-H
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number LB1863M-TLM-H-ND 131989-LB1863M-TLM-H LB1863M-TLM-H LB1863M-TLM-H
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-H Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts 6.4 to 7 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type "14-LSOP (0.173"", 4.40mm Width)" MFP14S SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Bulk; Tape & Reel (TR),Bulk; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
Clock Buffers, Drivers - SI5330M-B00231-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351DBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details