onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-E LB1863M-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 778304-LB1863M-TLM-E Packaging: Reel package Operating Temperature Range: -30°C ~ 80°C (TA) Package: 14-LSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6.4 V ~ 7 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 24V Load Type: Inductive Family Name: LB1863M Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC / 14MFPS Output Current per Channel: 1.5A Alternative Parts (Cross-Reference): BD6212HFP; BH5511KV-E2; BH5510KV-E2; BD6211F; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 778304-LB1863M-TLM-E Packaging: Reel package Operating Temperature Range: -30°C ~ 80°C (TA) Package: 14-LSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6.4 V ~ 7 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 24V Load Type: Inductive Family Name: LB1863M Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC / 14MFPS Output Current per Channel: 1.5A Alternative Parts (Cross-Reference): BD6212HFP; BH5511KV-E2; BH5510KV-E2; BD6211F; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-E - 778304-LB1863M-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-E
778304-LB1863M-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-E 778304-LB1863M-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 778304-LB1863M-TLM-E Packaging: Reel package Operating Temperature Range: -30°C ~ 80°C (TA) Package: 14-LSOP (0.173", 4.40mm Width) Applications: DC Motors, General Purpose Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6.4 V ~ 7 V Interface: Logic Fault Protection: Over Temperature Output Configuration: Half Bridge (2) Voltage - Load: 24V Load Type: Inductive Family Name: LB1863M Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC / 14MFPS Output Current per Channel: 1.5A Alternative Parts (Cross-Reference): BD6212HFP; BH5511KV-E2; BH5510KV-E2; BD6211F; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 778304-LB1863M-TLM-E
Packaging: Reel package
Operating Temperature Range: -30°C ~ 80°C (TA)
Package: 14-LSOP (0.173", 4.40mm Width)
Applications: DC Motors, General Purpose
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 6.4 V ~ 7 V
Interface: Logic
Fault Protection: Over Temperature
Output Configuration: Half Bridge (2)
Voltage - Load: 24V
Load Type: Inductive
Family Name: LB1863M
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC / 14MFPS
Output Current per Channel: 1.5A
Alternative Parts (Cross-Reference): BD6212HFP; BH5511KV-E2; BH5510KV-E2; BD6211F;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - LB1863M-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1863M-TLM-E
Full Half-Bridge Drivers LB1863M-TLM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1863M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1863M-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1863M-TLM-E
IC HALF BRIDGE DRVR 1.5A 14SOIC

IC HALF BRIDGE DRVR 1.5A 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 778304-LB1863M-TLM-E LB1863M-TLM-E LB1863M-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-TLM-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts 7 to 6.4 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type SOIC SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel package; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74HCT126D,653 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT108
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53362-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details