onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-MPB-E LB1863M-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205987-LB1863M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205987-LB1863M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-MPB-E - 205987-LB1863M-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-MPB-E
205987-LB1863M-MPB-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-MPB-E 205987-LB1863M-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 205987-LB1863M-MPB-E Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 205987-LB1863M-MPB-E
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-SOIC / 14MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - LB1863M-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1863M-MPB-E
Full Half-Bridge Drivers LB1863M-MPB-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-SOIC/MFPS

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1863M-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1863M-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1863M-MPB-E
IC HALF BRIDGE DRVR 1.5A 14SOIC

IC HALF BRIDGE DRVR 1.5A 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 205987-LB1863M-MPB-E LB1863M-MPB-E LB1863M-MPB-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1863M-MPB-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 6.4 to 7 volts 6.4 to 7 volts 7 to 6.4 volts
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Package Type SOIC; 14-SOIC / 14MFPS SOP; 14-LSOP (0.173\", 4.40mm Width)
Packing Method Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube,Tube; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8501KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1000 amps
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details