onsemi PMIC - PMIC - Motor Drivers, Controllers - LB1862M LB1862M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070704-LB1862M Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070704-LB1862M Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - LB1862M - 070704-LB1862M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1862M
070704-LB1862M
PMIC - PMIC - Motor Drivers, Controllers - LB1862M 070704-LB1862M
Manufacturer: ON Semiconductor Win Source Part Number: 070704-LB1862M Packaging: Reel - TR Applications: Fan Motor Driver Mounting: SMD (SMT) Technology: Bipolar Output Current: 500mA Voltage - Load: 3.8 V to 16.8 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 90°C (TA) Case / Package: 10-MFPSK Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 3.8 V to 16.8 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070704-LB1862M
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 3.8 V to 16.8 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 90°C (TA)
Case / Package: 10-MFPSK
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.8 V to 16.8 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Motor Driver IC - 744-LB1862M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1862M
Motor Driver IC 744-LB1862M
IC MOTOR DRIVER ON/OFF 10MFPSK Product overview: LB1862M from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1862M can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER ON/OFF 10MFPSK Product overview: LB1862M from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1862M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 070704-LB1862M 744-LB1862M
Product Name PMIC - PMIC - Motor Drivers, Controllers - LB1862M Motor Driver IC
Operating Temperature -30 to 90 C (-22 to 194 F) -30 to 90 C (-22 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products