onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-TLM-H LB1861M-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 205986-LB1861M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 205986-LB1861M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-TLM-H - 205986-LB1861M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-TLM-H
205986-LB1861M-TLM-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-TLM-H 205986-LB1861M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 205986-LB1861M-TLM-H Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 205986-LB1861M-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-SOIC / 14MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - LB1861M-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB1861M-TLM-H-ND
Motor Drivers, Controllers LB1861M-TLM-H-ND
Motor Driver Bipolar Parallel 14-SOIC/MFPS

Motor Driver Bipolar Parallel 14-SOIC/MFPS

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB1861M-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1861M-TLM-H
PMIC - Motor Drivers, Controllers LB1861M-TLM-H
IC MOTOR DRIVER PAR 14MFP

IC MOTOR DRIVER PAR 14MFP

Supplier's Site Datasheet
IC MOTOR DRIVER PAR 14MFP - 598-LB1861M-TLM-H - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER PAR 14MFP
598-LB1861M-TLM-H
IC MOTOR DRIVER PAR 14MFP 598-LB1861M-TLM-H
IC MOTOR DRIVER PAR 14MFP

IC MOTOR DRIVER PAR 14MFP

Supplier's Site
Motor Drivers, Controllers - LB1861M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1861M-TLM-H
Motor Drivers, Controllers LB1861M-TLM-H
Motor Driver Bipolar Parallel 14-SOIC/MFPS

Motor Driver Bipolar Parallel 14-SOIC/MFPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives DC Motor Drives Motor Controllers DC Motor Drives Motor Controllers
Product Number 205986-LB1861M-TLM-H LB1861M-TLM-H-ND LB1861M-TLM-H 598-LB1861M-TLM-H LB1861M-TLM-H
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-TLM-H Motor Drivers, Controllers PMIC - Motor Drivers, Controllers IC MOTOR DRIVER PAR 14MFP Motor Drivers, Controllers
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
AC Input 6 to 7 volts 6 to 7 volts
DC Input 6 to 7 volts 6 to 7 volts 6 volts
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC52710 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
DRV8838 1.8A Low Voltage Brushed DC Motor Driver - DRV8838DSGR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 2 to 11 volts
View Details
7 suppliers
Motor Drivers, Controllers - TLE4208GXUMA1TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "28-SOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
View Details
4 suppliers