onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-MPB-H LB1861M-MPB-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070702-LB1861M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070702-LB1861M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-MPB-H - 070702-LB1861M-MPB-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-MPB-H
070702-LB1861M-MPB-H
PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-MPB-H 070702-LB1861M-MPB-H
Manufacturer: ON Semiconductor Win Source Part Number: 070702-LB1861M-MPB-H Packaging: Tube/Rail Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 12V, 24V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-SOIC / 14MFPS Supply Voltage - Operating: 6.4 V to 7 V Channel Output Current: 1.5A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 070702-LB1861M-MPB-H
Packaging: Tube/Rail
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-SOIC / 14MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 070702-LB1861M-MPB-H
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1861M-MPB-H
Supply Voltage 6.4 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Full, Half-Bridge (H Bridge) Drivers - 620-AMT49502KLPTR-3TR-ND - DigiKey
Specs
Supply Voltage 5.5 to 80 volts
Operating Temperature 165 C (329 F)
Package Type TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
4 suppliers
Gate Driver IC - 730-2EDL05N06PFXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
6 suppliers
 - 74AHC2G126DC/S911,H - Rochester Electronics
Specs
Package Type SOP; SSOP; VSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details