onsemi Motor Drivers, Controllers LB1860M-TLM-H

Description
Motor Driver Bipolar Parallel 14-MFPS
Request a Quote Datasheet
Description
Motor Driver Bipolar Parallel 14-MFPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - LB1860M-TLM-H-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
LB1860M-TLM-H-ND
Motor Drivers, Controllers LB1860M-TLM-H-ND
Motor Driver Bipolar Parallel 14-MFPS

Motor Driver Bipolar Parallel 14-MFPS

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - LB1860M-TLM-H - 1195129-LB1860M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - LB1860M-TLM-H
1195129-LB1860M-TLM-H
PMIC - PMIC - Motor Drivers, Controllers - LB1860M-TLM-H 1195129-LB1860M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 1195129-LB1860M-TLM- H Packaging: Reel - TR Operating Temperature Range: -30°C ~ 80°C (TA) Package: 14-SOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Technology: Bipolar Operating Supply Voltage: 6.4 V ~ 7 V Function: Driver - Fully Integrated, Control and Power Stage Interface: Parallel Output Configuration: Low Side (2) Output Current: 1.5A Voltage - Load: 12V, 24V Motor Type - AC, DC: Brushless DC (BLDC) Family Name: LB1860M Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-MFPS Alternative Parts (Cross-Reference): IRMCF312; MC34920EI; IRMCF312TR; Introduction Date: June 26, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1195129-LB1860M-TLM-H
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 80°C (TA)
Package: 14-SOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 6.4 V ~ 7 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Low Side (2)
Output Current: 1.5A
Voltage - Load: 12V, 24V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: LB1860M
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-MFPS
Alternative Parts (Cross-Reference): IRMCF312; MC34920EI; IRMCF312TR;
Introduction Date: June 26, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - LB1860M-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
LB1860M-TLM-H
PMIC - Motor Drivers, Controllers LB1860M-TLM-H
IC MOTOR DRIVER 6.4V-7V 14MFPS

IC MOTOR DRIVER 6.4V-7V 14MFPS

Supplier's Site Datasheet
Motor Drivers, Controllers - LB1860M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
LB1860M-TLM-H
Motor Drivers, Controllers LB1860M-TLM-H
Motor Driver Bipolar Parallel 14-MFPS

Motor Driver Bipolar Parallel 14-MFPS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number LB1860M-TLM-H-ND 1195129-LB1860M-TLM-H LB1860M-TLM-H LB1860M-TLM-H
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - LB1860M-TLM-H PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "14-LSOP (0.173"", 4.40mm Width)"
Communication Parallel Interface Parallel
Operating Temperature -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F) -30 to 80 C (-22 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

DRV8842 5A Brushed DC or Half-Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8842PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
9 suppliers
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details