Manufacturer: ON Semiconductor
Win Source Part Number: 018469-LB1860M-TLM-E
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 12V, 24V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 6.4 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Motor Driver Bipolar Parallel 14-MFPS
2-Phase Half-Wave Variable Speed Fan Motor Driver, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1860M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1860M-TLM-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 6.4V-7V 14MFPS
IC MOTOR DRIVER 6.4V-7V 14MFPS
Motor Driver Bipolar Parallel 14-MFPS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018469-LB1860M-TLM-E | LB1860M-TLM-E-ND | 744-LB1860M-TLM-E | LB1860M-TLM-E | LB1860M-TLM-E | LB1860M-TLM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1860M-TLM-E | Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | ||
| AC Input | 6 to 7 volts | 6 to 7 volts | ||||
| DC Input | 6 to 7 volts | 6 to 7 volts | ||||
| Continuous Current | 1.5 amps | 1.5 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |