Manufacturer: ON Semiconductor
Win Source Part Number: 018468-LB1848MC-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.5 V to 7.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: MFP10S
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Low-Voltage/Low Saturation Voltage Bidirectional Motor Driver, SOIC-10 NB, 2500-REEL Product overview: LB1848MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1848MC-AH can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 10-MFPS
IC, DRIVER; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.5V; Supply Voltage Max:7.5V; Operating Temperature Min:-20°C RoHS Compliant: Yes
Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:2.5V; Supply Voltage Max:7.5V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
IC MTR DRV BIPLR 2.5-7.5V 10MFPS
Bipolar Motor Driver Bipolar Parallel 10-MFPS
IC MTR DRV BIPLR 2.5-7.5V 10MFPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018468-LB1848MC-AH | 744-LB1848MC-AH | LB1848MC-AHOSTR-ND | 65T1354 | LB1848MC-AH | LB1848MC-AH | LB1848MC-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1848MC-AH | SOIC Motor Driver IC | Motor Drivers, Controllers | Ic, Driver; Motor Type Onsemi | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 2 to 8 volts | 2 to 8 volts | 2 to 8 volts | ||||
| DC Input | 2 to 8 volts | 8 volts | 2 to 8 volts | 2 to 8 volts | |||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||||
| Configuration | PCB Mount; "10-SOP (0.173"", 4.40mm Width)" |