Stepping Motor Driver for 2-Phase Excitation, 1000-REEL Product overview: LB1848M-TE-R-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1848M-TE-R-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 070701-LB1848M-TE-R-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 800mA
Voltage - Load: 2.5 V to 7.5 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: MFP10S
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Bipolar Parallel 10-MFPS
IC MTR DRV BIPLR 2.5-7.5V 10MFPS
Bipolar Motor Driver Bipolar Parallel 10-MFPS
IC MTR DRV BIPLR 2.5-7.5V 10MFPS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB1848M-TE-R-E | 070701-LB1848M-TE-R-E | LB1848M-TE-R-E-ND | LB1848M-TE-R-E | LB1848M-TE-R-E | LB1848M-TE-R-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB1848M-TE-R-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | Parallel | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 2 to 8 volts | 2 to 8 volts | ||||
| DC Input | 2 to 8 volts | 2 to 8 volts | ||||
| Continuous Current | 0.8000 amps | 0.8000 amps |