Manufacturer: ON Semiconductor
Win Source Part Number: 1051596-LB1847-E
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.5A
Voltage - Load: 10 V to 45 V
Motor Type - Stepper: Bipolar
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 28-HDIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
PWM Current Control Type Stepper Motor Driver, PDIP30 / DIP30SD (400 mil), 20-FNFLD Product overview: LB1847-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1847-E can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER BIPOLAR 28HDIP
Bipolar Motor Driver Bipolar Parallel 28-HDIP
IC MOTOR DRIVER BIPOLAR 28HDIP
IC MOTOR DRIVER BIPOLAR 28HDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1051596-LB1847-E | 744-LB1847-E | 598-LB1847-E | LB1847-E | LB1847-E | LB1847-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1847-E | Stepper Motor Driver IC | IC MOTOR DRIVER BIPOLAR 28HDIP | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| AC Input | 5 to 5 volts | |||||
| DC Input | 5 to 5 volts | 5 volts | 5 volts | |||
| Continuous Current | 1.5 amps |