onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1846MC-AH LB1846MC-AH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070700-LB1846MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.5 V to 7.5 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070700-LB1846MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.5 V to 7.5 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1846MC-AH - 070700-LB1846MC-AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1846MC-AH
070700-LB1846MC-AH
PMIC - PMIC - Full, Half - Bridge Drivers - LB1846MC-AH 070700-LB1846MC-AH
Manufacturer: ON Semiconductor Win Source Part Number: 070700-LB1846MC-AH Packaging: Reel - TR Applications: DC Motors, General Purpose, Stepper Motors Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.5 V to 7.5 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 10-MFPSK Supply Voltage - Operating: 2.5 V to 7.5 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 070700-LB1846MC-AH
Packaging: Reel - TR
Applications: DC Motors, General Purpose, Stepper Motors
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.5 V to 7.5 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 10-MFPSK
Supply Voltage - Operating: 2.5 V to 7.5 V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full Half-Bridge Drivers - LB1846MC-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1846MC-AH
Full Half-Bridge Drivers LB1846MC-AH
Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 10-MFPSK

Half Bridge (4) Driver DC Motors, General Purpose, Stepper Motors Bipolar 10-MFPSK

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 070700-LB1846MC-AH LB1846MC-AH
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1846MC-AH Full Half-Bridge Drivers
Supply Voltage 2.5 to 7.5 volts 2.5 to 7.5 volts
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type 10-MFPSK SOP; 10-LSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2102RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Specialty Logic - 1727-74AUP1Z04GM,115DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53343-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details