onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-TLM-E LB1843V-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018467-LB1843V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018467-LB1843V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-TLM-E - 018467-LB1843V-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-TLM-E
018467-LB1843V-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-TLM-E 018467-LB1843V-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 018467-LB1843V-TLM-E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018467-LB1843V-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.2 V to 9 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 9 V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 746-LB1843V-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
746-LB1843V-TLM-E
Motor Driver IC 746-LB1843V-TLM-E
Bidirectional Motor Driver, Low Saturation, current-controlled, SSOP20 (225mil), 2000-REEL Product overview: LB1843V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1843V-TLM-E can be used for catalog matching and distributor lookup.

Bidirectional Motor Driver, Low Saturation, current-controlled, SSOP20 (225mil), 2000-REEL Product overview: LB1843V-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LB1843V-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC Motor Drives DC Motor Drives
Product Number 018467-LB1843V-TLM-E 746-LB1843V-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-TLM-E Motor Driver IC
Operating Temperature -20 to 80 C (-4 to 176 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Drive - 6135055 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 600 volts
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details
DRV8800 2.8A Brushed DC Motor Driver (PWM Ctrl) - DRV8800RTYR - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers