onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-S-TRM-E LB1843V-S-TRM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 070699-LB1843V-S-TRM -E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 070699-LB1843V-S-TRM -E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-S-TRM-E - 070699-LB1843V-S-TRM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-S-TRM-E
070699-LB1843V-S-TRM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-S-TRM-E 070699-LB1843V-S-TRM-E
Manufacturer: ON Semiconductor Win Source Part Number: 070699-LB1843V-S-TRM -E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 2.2 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 80°C (TA) Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 9 V Channel Output Current: 800mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 070699-LB1843V-S-TRM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 2.2 V to 9 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 9 V
Channel Output Current: 800mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Full Half-Bridge Drivers - LB1843V-S-TRM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1843V-S-TRM-E
Full Half-Bridge Drivers LB1843V-S-TRM-E
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 20-SSOP

Half Bridge (2) Driver DC Motors, General Purpose Bipolar 20-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 070699-LB1843V-S-TRM-E LB1843V-S-TRM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1843V-S-TRM-E Full Half-Bridge Drivers
Supply Voltage 3 to 9 volts 3 to 9 volts
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Package Type SOP; SSOP; 20-SSOP SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330J-B03834-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDC339DWG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 74AHCT244APWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details