onsemi OEM Parts - OEM Parts (J - L) - LB1838MLTRME LB1838MLTRME

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999142-LB1838MLTRME Mounting: SMD (SMT) Interface: Parallel Output Current: 1 A Categories: OEM Parts(J-L) Case / Package: LSOP Alternative Parts (Cross-Reference): LB1838MLTRMELB1838ML -TRM-E; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Logic Function: AND
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999142-LB1838MLTRME Mounting: SMD (SMT) Interface: Parallel Output Current: 1 A Categories: OEM Parts(J-L) Case / Package: LSOP Alternative Parts (Cross-Reference): LB1838MLTRMELB1838ML -TRM-E; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Logic Function: AND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LB1838MLTRME - 999142-LB1838MLTRME - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LB1838MLTRME
999142-LB1838MLTRME
OEM Parts - OEM Parts (J - L) - LB1838MLTRME 999142-LB1838MLTRME
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999142-LB1838MLTRME Mounting: SMD (SMT) Interface: Parallel Output Current: 1 A Categories: OEM Parts(J-L) Case / Package: LSOP Alternative Parts (Cross-Reference): LB1838MLTRMELB1838ML -TRM-E; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -20 °C Logic Function: AND

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999142-LB1838MLTRME
Mounting: SMD (SMT)
Interface: Parallel
Output Current: 1 A
Categories: OEM Parts(J-L)
Case / Package: LSOP
Alternative Parts (Cross-Reference): LB1838MLTRMELB1838ML-TRM-E;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Logic Function: AND

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 999142-LB1838MLTRME
Product Name OEM Parts - OEM Parts (J - L) - LB1838MLTRME
Unlock Full Specs
to access all available technical data