Manufacturer: ON Semiconductor
Win Source Part Number: 018466-LB1838M-TRM-E
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 1A
Voltage - Load: 1.8 V to 9 V
Motor Type - Stepper: Bipolar
Family Name: LB1838M
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: MFP14S
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 9 V
Alternative Parts (Cross-Reference): MC33395EW; MC33395TEW; MC33395DWB; C33395TDWBR2;
Introduction Date: February 05, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
1A Bidirectional Stepper Motor Driver, Low Saturation, Parallel, LSOP Product overview: LB1838M-TRM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper, 1A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, 1A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1838M-TRM-E can be used for catalog matching and distributor lookup.
Bipolar Motor Driver Bipolar Parallel 14-MFPS
IC MTR DRV BIPOLAR 2.5-9V MFP14S
MOTOR DRIVER, STEPPER, 400mA, SOIC-14; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:400mA; Output Voltage:400mV; Driver Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9V; MSL:- RoHS Compliant: Yes
MOTOR DRIVER, STEPPER, 400mA, SOIC-14, FULL REEL; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:400mA; Output Voltage:400mV; Driver Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9V RoHS Compliant: Yes
IC MTR DRV BIPOLAR 2.5-9V MFP14S
Bipolar Motor Driver Bipolar Parallel 14-MFPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018466-LB1838M-TRM-E | 744-LB1838M-TRM-E | LB1838M-TRM-EOSTR-ND | LB1838M-TRM-E | 46W0862 | LB1838M-TRM-E | LB1838M-TRM-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1838M-TRM-E | Stepper 1A Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Stepper, 400Ma, Soic-14; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
| AC Input | 2 to 9 volts | 2 to 9 volts | 2 to 9 volts | ||||
| DC Input | 2 to 9 volts | 9 volts | 2 to 9 volts | 2 to 9 volts | |||
| Continuous Current | 1 amps | 1 amps | 0.4000 amps | ||||
| PC-Based Bus | Parallel |