Manufacturer: ON Semiconductor
Win Source Part Number: 922713-LB1838M-TLM-E
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: Bipolar Motor Driver Bipolar Parallel 14-MFPS
Package: Reel - TR
Package: 14-LSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LB1838
Categories: Integrated Circuits (ICs)
Case / Package: 14-MFPS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 869-1247-1, 869-1247-2, LB1838MTLME, 869-1247-6
IC MTR DRV BIPOLAR 2.5-9V MFP14S
Bipolar Motor Driver Bipolar Parallel 14-MFPS
IC MOTOR DRIVER PAR MFP14S
IC MTR DRV BIPOLAR 2.5-9V MFP14S
IC, DRIVER; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:MFP; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9V; Operating Temperature Min:-20°C; Product Range:-RoHS Compliant: Yes
Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:MFP; No. of Pins:14Pins; Supply Voltage Min:2.5V; Supply Voltage Max:9V; Operating Temperature Min:-20°C; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 922713-LB1838M-TLM-E | LB1838M-TLM-E | LB1838M-TLM-E | 598-LB1838M-TLM-E | LB1838M-TLM-E | 65T1353 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1838M-TLM-E | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | IC MOTOR DRIVER PAR MFP14S | PMIC - Motor Drivers, Controllers | Ic, Driver; Motor Type Onsemi |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | ||
| Communication | Parallel | |||||
| DC Input | 2 volts | 2 to 9 volts | ||||
| Voltage | 9 volts |