Manufacturer: ON Semiconductor
Win Source Part Number: 018465-LB1837M-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 3 V to 9 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 14-SOIC / 14MFPS
Supply Voltage - Operating: 3 V to 9 V
Channel Output Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Low-Voltage/Low-Satu
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives |
| Product Number | 018465-LB1837M-TLM-E | 746-LB1837M-TLM-E |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LB1837M-TLM-E | Motor Driver IC |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 C (-4 F) |