onsemi PMIC - PMIC - Full, Half - Bridge Drivers - LB1836ML-TLM-E LB1836ML-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 018464-LB1836ML-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.5 V to 9 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 018464-LB1836ML-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.5 V to 9 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LB1836ML-TLM-E - 018464-LB1836ML-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LB1836ML-TLM-E
018464-LB1836ML-TLM-E
PMIC - PMIC - Full, Half - Bridge Drivers - LB1836ML-TLM-E 018464-LB1836ML-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 018464-LB1836ML-TLM- E Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: Bipolar Fault Protection: Over Temperature Voltage - Load: 1.8 V to 9 V Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Supply Voltage - Operating: 2.5 V to 9 V Channel Output Current: 1A Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 018464-LB1836ML-TLM-E
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 1.8 V to 9 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 2.5 V to 9 V
Channel Output Current: 1A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-LB1836ML-TLM-ETR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-LB1836ML-TLM-ETR-ND
Full, Half-Bridge (H Bridge) Drivers 488-LB1836ML-TLM-ETR-ND
IC MOTOR DRIVER 14SOIC

IC MOTOR DRIVER 14SOIC

Buy Now Datasheet
Full Half-Bridge Drivers - LB1836ML-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1836ML-TLM-E
Full Half-Bridge Drivers LB1836ML-TLM-E
Driver

Driver

Buy Now
Full Half-Bridge Drivers - LB1836ML-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
LB1836ML-TLM-E
Full Half-Bridge Drivers LB1836ML-TLM-E
Driver

Driver

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - LB1836ML-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
LB1836ML-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers LB1836ML-TLM-E
IC MOTOR DRIVER 14SOIC

IC MOTOR DRIVER 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 018464-LB1836ML-TLM-E 488-LB1836ML-TLM-ETR-ND LB1836ML-TLM-E LB1836ML-TLM-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LB1836ML-TLM-E Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 2.5 to 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 54ALS808AFK/B - Rochester Electronics
Rochester Electronics
Specs
Package Type LCC
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details