Win Source Part Number: 958048-LB1836MEVB
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver, Stepper
Supplied Contents: Board(s)
Utilized IC / Part: LB1836M
Alternative Parts (Cross-Reference): LB1836MEVBLB1836MEVB
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: onsemi
Other Names: LB1836MEVBOS
Base Product Number: LB1836
Product Status: Obsolete
EVALUATION BOARD, STEPPER MOTOR & DC MOTOR DRIVER; Application Sub Type:Stepper Motor - Bipolar; Silicon Manufacturer:On Semiconductor; Kit Application Type:Power Management - Motor Control; Silicon Core Number:LB1836M RoHS Compliant: Yes
Power Management IC Development Tools EVM FOR LB1836M
BOARD EVAL FOR LB1836M
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 958048-LB1836MEVB | 45W6108 | LB1836MEVB | LB1836MEVB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation Board, Stepper Motor & Dc Motor Driver; Application Sub Type Onsemi | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |