IC MOTOR DRIVER PAR MFP14S
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 14-MFPS
Half Bridge (4) Driver DC Motors, General Purpose Bipolar 14-MFPS
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | LB1836M-TLM-E | LB1836M-TLM-E | LB1836M-TLM-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 9 to 2.5 volts | 2.5 to 9 volts | 2.5 to 9 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |
| Driver Type | Dual Gate Driver | Dual Gate Driver |