Manufacturer: ON Semiconductor
Win Source Part Number: 132132-LB1830MC-AH
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Output Current: 500mA
Voltage - Load: 3 V to 9 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 10-SOIC
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 3V-9V 10SOIC
Low-Voltage, Low-Saturation, Bidirectional Motor Driver, SOIC-10 NB, 2500-REEL Product overview: LB1830MC-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1830MC-AH can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 3V-9V 10SOIC
Motor Driver Bipolar Parallel 10-SOIC
Motor Driver Bipolar Parallel 10-SOIC
MOTOR DRIVER, BIDIRECTIONAL, SOIC-10; Motor Type:Bidirectional; No. of Outputs:1Outputs; Output Current:500mA; Output Voltage:15V; Driver Case Style:SOIC; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:9V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 3V-9V 10SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 132132-LB1830MC-AH | 488-LB1830MC-AHTR-ND | 744-LB1830MC-AH | LB1830MC-AH | LB1830MC-AH | 14AC4327 | LB1830MC-AH |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1830MC-AH | Motor Drivers, Controllers | SOIC Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, Bidirectional, Soic-10; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) | |||
| AC Input | 3 to 9 volts | 3 to 9 volts | 3 to 9 volts | ||||
| DC Input | 3 to 9 volts | 3 to 9 volts | 9 volts | 3 to 9 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Bidirectional |