Motor Driver Bipolar Parallel 10-MFPS
Manufacturer: ON Semiconductor
Win Source Part Number: 922711-LB1830M-TLM-E
Operating Temperature Range: -20°C ~ 80°C (TA)
Features: - Motor Driver Bipolar Parallel 10-MFPS
Package: Reel - TR
Package: 10-LSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LB1830
Categories: Integrated Circuits (ICs)
Case / Package: 10-MFPS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 869-1220-1, 869-1220-2, LB1830MTLME, 869-1220-6
Motor Driver Bipolar Parallel 10-MFPS
IC MOTOR DRIVER 3V-9V 10MFPS
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 869-1220-2-ND | 922711-LB1830M-TLM-E | LB1830M-TLM-E | LB1830M-TLM-E |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - LB1830M-TLM-E | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "10-LSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | -20 to 80 C (-4 to 176 F) | |
| AC Input | 3 to 9 volts |