Manufacturer: ON Semiconductor
Win Source Part Number: 778302-LB1696-E
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 20-DIP (0.500", 12.70mm)
Part Status: Obsolete(EOL)
Family Name: LB1696
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): LB1976; LB1976-E; LV8121V-TLM-H;
Introduction Date: February 08, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
3PHASE MOTOR DRIVER Product overview: LB1696-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1696-E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 778302-LB1696-E | 744-LB1696-E | LB1696-E |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - LB1696-E | Motor Driver IC | Motor Drivers, Controllers |