3PHASE MOTOR DRIVER Product overview: LB1694N-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1694N-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 778301-LB1694N-E
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 20-DIP (0.500", 12.70mm)
Family Name: LB1694N
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): LB1975-E; LB1975; LV8121V-TLM-H;
Introduction Date: February 08, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-LB1694N-E | 778301-LB1694N-E | LB1694N-E | LB1694N-E |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - LB1694N-E | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |