Manufacturer: ON Semiconductor
Win Source Part Number: 018463-LB1668M-TLM-H
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Fault Protection: Over Temperature
Voltage - Load: 12V, 24V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-MFPS
Supply Voltage - Operating: 6.4 V to 7 V
Channel Output Current: 1.5A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 018463-LB1668M-TLM-H | LB1668M-TLM-H |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - LB1668M-TLM-H | Full Half-Bridge Drivers |
| Supply Voltage | 6.4 to 7 volts | 6.4 to 7 volts |
| Operating Temperature | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) |
| Package Type | 14-MFPS | SOP; 14-LSOP (0.173\", 4.40mm Width) |
| Packing Method | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other |