Motor Driver,Brushless,Two
IC MOTOR DRVR 1.5A 14MFPS
IC MOTOR DRIVER ON/OFF 14MFP
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers |
| Product Number | 744-LB1668M-TLM-H | LB1668M-TLM-H | 598-LB1668M-TLM-H | 07W6929 |
| Product Name | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER ON/OFF 14MFP | Motor Driver, -30 To 80Deg C; Motor Type Onsemi |
| PC-Based Bus | Logic | |||
| Operating Temperature | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | ||
| DC Input | 6 volts | 6 to 7 volts |