onsemi Motor Driver IC LB1668M-TLM-E

Description
Motor Driver,Brushless,Two -Phase, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1668M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1668M-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor Driver,Brushless,Two -Phase, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1668M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1668M-TLM-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-LB1668M-TLM-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-LB1668M-TLM-E
Motor Driver IC 744-LB1668M-TLM-E
Motor Driver,Brushless,Two -Phase, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1668M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1668M-TLM-E can be used for catalog matching and distributor lookup.

Motor Driver,Brushless,Two-Phase, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LB1668M-TLM-E from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-LB1668M-TLM-E can be used for catalog matching and distributor lookup.

Supplier's Site
Motor Driver, -30 To 80Deg C; Motor Type Onsemi - 45W2591 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -30 To 80Deg C; Motor Type Onsemi
45W2591
Motor Driver, -30 To 80Deg C; Motor Type Onsemi 45W2591
MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, -30 TO 80DEG C; Motor Type:DC Brushless; No. of Outputs:2Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:WSOIC; No. of Pins:14Pins; Supply Voltage Min:6.4V; Supply Voltage Max:7V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - LB1668M-TLM-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
LB1668M-TLM-E
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers LB1668M-TLM-E
IC MOTOR DRVR 1.5A 14MFPS

IC MOTOR DRVR 1.5A 14MFPS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motor Controllers Motor Controllers
Product Number 744-LB1668M-TLM-E 45W2591 LB1668M-TLM-E
Product Name Motor Driver IC Motor Driver, -30 To 80Deg C; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Logic
Operating Temperature -30 C (-22 F)
Motor / System DC Brushless; DC Brushless
Unlock Full Specs
to access all available technical data